EN
  • EN
  • DE
  • IT

ST72F60E1M1

Part No ST72F60E1M1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 14
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 24-SOIC (0.295", 7.50mm Width)
Win Source Part Number 066214-ST72F60E1M1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 32
Ultra Librarian 3D Model Ultra Librarian ST72F60E1M1 CAD Model

Description

The ST72F60E1M1 is a high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require sophisticated control mechanisms and connectivity. It is part of STMicroelectronics' ST7 family, which is renowned for its robust architecture, low power consumption, and versatility in various electronic applications.

Key Features

  • CPU: 8-bit architecture with an advanced ST7 core, providing efficient processing capabilities for embedded systems.
  • Memory: Comes with 16K bytes of Flash program memory, which is both highly reliable and allows for in-application programming and re-programming, enhancing the flexibility of firmware updates.
  • RAM: 1K bytes of RAM, enabling smooth operation and data handling for complex tasks.
  • EEPROM: 256 bytes of EEPROM with high endurance, providing non-volatile storage for critical data that needs to persist across power cycles.
  • Peripherals: A rich set of integrated peripherals including an 8-channel, 10-bit A/D converter, a dual 16-bit timer with input capture and output compare functions, an SPI interface for serial communication, and an I2C bus interface for multi-master communications.
  • Clock: Flexible clock control system with an oscillator for external quartz or ceramic resonators, an internal RC oscillator, and a PLL for CPU clock frequency multiplication.
  • Power Management: Enhanced low-voltage, low-power modes, including Halt and Active-Halt modes, which significantly reduce power consumption.
  • I/O Ports: Up to 28 programmable I/O lines, providing ample connectivity for interfacing with sensors, actuators, and other electronic components.

Applications

The ST72F60E1M1 is ideal for a variety of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and personal healthcare devices. Its robust feature set ensures that designers can leverage this microcontroller for sophisticated and reliable solutions in embedded systems.

Development Support

STMicroelectronics provides comprehensive development support for the ST72F60E1M1 microcontroller, including development tools, software libraries, and a supportive community. This ensures a smooth development process from prototype to production, making it a preferred choice for engineers and product developers.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess