Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Tube/Rail
Status Active
Number of Lines 4
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height (Max) 0.345" (8.76mm)
Dimension Vertical, 8 Flat Lead
Win Source Part Number 127785-BX8213NL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BX8213NL CAD Model

Description

BX8213NL Electronic Component

The BX8213NL is a compact and efficient electronic component ideal for modern electronic applications. With its robust design and minimal footprint, it provides reliable performance across a variety of uses.

Applications/Projects

  • Networking equipment
  • Power supply circuits
  • Communication devices

Features and Benefits

  • High efficiency and stability
  • Compact size for space-saving designs
  • Excellent thermal performance

With these features, the BX8213NL is suited for projects requiring durability and high-quality performance at an economical cost.

You May Also Be Interested in

Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 2.5A 0.034Ohm DCR SMD T/R
Need more? Email Us
ECAD model for DLW5BTM102TQ2K
TE Connectivity
CMC 940UH 25A 3LN TH
Need more? Email Us
ECAD model for RB8532-25-0M9
TE Connectivity
CMC 750UH 50A 2LN TH
Need more? Email Us
ECAD model for RB8522-50-0M8
Eaton Bussmann
CMC 270UH 1.6A 2LN SMD / 270 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.6A DCR 60mOhm (Typ)
Need more? Email Us
ECAD model for CMS2-7-R
Wurth Electronics Inc
CMC 30MH 5A 2LN TH
Need more? Email Us
ECAD model for 7448050530
Nexperia USA Inc.
COMMON MODE CHOKE 6LN SMD ESD / EMI Filter LC-Circuit Flat Style SMD T/R
Need more? Email Us
ECAD model for PCMF3USB30Z
Wurth Electronics Inc
CMC 29MH 22A 3LN TH
Need more? Email Us
ECAD model for 744839029220
Pulse
COMMON MODE CHOKE 2LN SMD / Common Mode Chokes Dual 4700uH 26dB 1Ohm DCR SMD T/R
Lowest to $1.0166
ECAD model for PE-65855NLT
Schurter Inc.
CMC 40A 2LN TH
Need more? Email Us
ECAD model for DKIP-0233-4003

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention