Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 36MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 6K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number STM32F101
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1261384-STM32F101C6T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F101C6T6 CAD Model

Description

The STM32F101C6T6 is a high-performance ARM Cortex-M3 based microcontroller, designed to offer new degrees of freedom to MCU users. Manufactured by STMicroelectronics, this microcontroller provides an affordable and flexible way to embed control and connectivity features into a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 36 MHz frequency.
  • Memory: Comes with 32 Kbytes of Flash memory and 6 Kbytes of SRAM, providing ample space for complex programs and real-time data processing.
  • I/O Ports: Features up to 37 I/O ports and 2 analog-to-digital converters, each with up to 16 channels, allowing for extensive peripheral connectivity.
  • Debugging Features: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for full access to the microcontroller for easy debugging and programming.
  • Connectivity: Offers several communication interfaces, including I2C, SPI, USART, and CAN, facilitating communication with other devices and peripherals.
  • Power Efficiency: Designed for low power operation with several power-saving modes, making it ideal for battery-powered and power-sensitive applications.
  • Robust Design: The device operates over a wide temperature range from -40°C to +85°C and features a high level of integration to reduce the number of external components.

Applications

The STM32F101C6T6 is versatile and can be used in a range of applications, including:

  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Consumer electronics
  • Home automation
  • Alarm systems
  • Point-of-sale terminals

STMicroelectronics provides comprehensive software support for the STM32F101C6T6, including a range of development tools and software libraries that simplify the development process and reduce time to market. Whether you are working on a complex industrial system or a simple consumer electronic product, the STM32F101C6T6 offers a cost-effective and powerful solution for your microcontroller needs.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention