Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, LINSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-LQFP
Win Source Part Number 795551-ST72F561K6TC
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F561K6
Introduction Date May 09, 2003
ECCN 3A001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72F561K6TC CAD Model

Description

ST72F561K6TC - STMicroelectronics

The ST72F561K6TC is a robust 8-bit microcontroller from STMicroelectronics, tailored for a wide variety of applications. This high-performance MCU is based on the industry-standard 8-bit core, ensuring compatibility with the established software infrastructure while also providing advanced features for modern embedded systems.

Key Features

  • CPU: 8-bit architecture with a maximum operating frequency of 8 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: Equipped with 32K bytes of Flash program memory and 2K bytes of RAM, the ST72F561K6TC offers ample space for complex applications and data storage.
  • Timers: Multiple integrated timers including a main timer, watchdog timer, and additional PWM timers for precise control over timing-dependent tasks.
  • I/O Ports: Features 52 fully programmable input/output lines that can be configured to interface with a wide array of peripherals and sensors.
  • ADC: An onboard 10-bit analog-to-digital converter provides accurate measurement capabilities for analog signals, critical for sensor interfacing and data acquisition.
  • Communication Interfaces: Comes with versatile communication options such as SPI, I²C, and UART for easy integration into various systems and for facilitating communication with other devices.
  • Operating Voltage: Supports a supply voltage range from 4.5V to 5.5V, making it suitable for many power environments and ensuring reliable operation.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to 85°C, guaranteeing performance in harsh conditions.
  • Packaging: The device is available in a 32-pin SDIP (Shrink Dual In-line Package) that is both space-saving and easy to integrate into printed circuit boards.

Applications

The ST72F561K6TC is an ideal choice for applications requiring a mix of high performance, low power consumption, and a wide range of peripherals. It is commonly used in automotive control systems, industrial automation, consumer electronics, and home appliances, where reliability and efficiency are paramount.

With its rich feature set and robust design, the ST72F561K6TC from STMicroelectronics stands as a versatile microcontroller solution for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention