EN
  • EN
  • DE

ST72F561K4TAE

Part No ST72F561K4TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72F56
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263260-ST72F561K4TAE
Ultra Librarian 3D Model Ultra Librarian ST72F561K4TAE CAD Model

Description

Introducing the ST72F561K4TAE Microcontroller from STMicroelectronics

The ST72F561K4TAE is a cutting-edge microcontroller unit (MCU) brought to you by STMicroelectronics, a leader in semiconductor solutions. This MCU is part of the ST7 family, designed for automotive and industrial applications where reliability and performance are key. The ST72F561K4TAE is a versatile and powerful component that offers a rich set of features to support a wide range of applications.

Core Features

  • High-Performance 8-bit Core: At the heart of the ST72F561K4TAE is an efficient 8-bit core running at a maximum frequency of 8 MHz, providing a perfect balance between processing power and energy consumption.
  • Memory Capacity: The MCU comes equipped with 16 Kbytes of Flash program memory, ensuring ample space for complex applications. Additionally, it includes 1 Kbyte of RAM and 256 bytes of EEPROM for data storage, which is indispensable for applications that require non-volatile memory.
  • Advanced I/O Capabilities: With up to 68 I/O pins, this MCU offers extensive interfacing capabilities. The pins are highly configurable, supporting various digital and analog functionalities.
  • Robust Peripheral Set: The ST72F561K4TAE includes a range of integrated peripherals such as multiple 16-bit timers, a synchronous serial communication interface, and an 8-channel, 10-bit analog-to-digital converter (ADC), enhancing its utility in complex control tasks.

Enhanced Safety and Reliability

Understanding the critical nature of automotive and industrial environments, the ST72F561K4TAE is designed with features to enhance system safety and reliability. It includes a watchdog timer to prevent system hang-ups, and a low voltage detector for safe operation under varying power conditions. Moreover, the MCU is designed to operate over an extended temperature range, making it suitable for harsh environments.

Easy Integration and Development

STMicroelectronics supports the ST72F561K4TAE with a comprehensive development ecosystem, including software tools, evaluation boards, and documentation. This support accelerates the development process and helps bring products to market faster. Furthermore, the MCU's industry-standard package ensures easy integration into existing designs, minimizing the need for significant board changes.

With its robust feature set, reliability, and ease of use, the ST72F561K4TAE from STMicroelectronics stands out as an excellent choice for designers seeking a high-quality MCU for their next automotive or industrial project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess