ST72F521AR9TCQFP64 Microcontroller Overview
The ST72F521AR9TCQFP64 is a cutting-edge 8-bit microcontroller from STMicroelectronics, designed with a keen focus on performance, reliability, and versatility. Encased in a compact 64-pin TQFP (Thin Quad Flat Package), this microcontroller is well-suited for a wide range of applications, particularly in the automotive and industrial sectors where robustness and precision are paramount.
Key Features
- Core: The device is built around a high-performance 8-bit ST7 CPU core, running at a maximum frequency of 8 MHz, which provides a good balance between speed and power consumption.
- Memory: It comes equipped with 52 KB of Flash program memory, which is ideal for storing complex programs and algorithms. Additionally, it includes 1 KB of RAM for efficient data manipulation and 256 bytes of EEPROM for non-volatile data storage.
- Peripherals: A variety of integrated peripherals enhance the functionality of this microcontroller, including multiple 16-bit timers, an 8-bit A/D converter with up to 16 channels, and a synchronous serial communication interface.
- I/O Ports: The ST72F521AR9TCQFP64 boasts an impressive array of input/output ports, providing excellent interface capabilities with external devices and sensors.
- Supply Voltage: It operates within a supply voltage range of 3.0 to 5.5 volts, accommodating a broad spectrum of power requirements and ensuring compatibility with both 3.3V and 5V systems.
- Temperature Range: The microcontroller is designed to withstand extreme conditions, with an operational temperature range from -40°C to +125°C, making it suitable for harsh environments.
Applications
The robust feature set of the ST72F521AR9TCQFP64 makes it an excellent choice for a variety of applications, including but not limited to:
- Automotive control systems
- Industrial automation and control
- Consumer electronics
- Home appliances
- Embedded systems
With its advanced features and reliable performance, the ST72F521AR9TCQFP64 microcontroller from STMicroelectronics stands as a top-tier solution for designers looking to develop sophisticated and durable electronic products.