EN
  • EN
  • DE

ST72F361AR9TA

Part No ST72F361AR9TA
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 8-bit MCU for automotive with K Flash, 10-bit ADC, 5 Timers, SPI, 2x LINSCI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020057-ST72F361AR9TA
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72F361AR9TA CAD Model

Description

ST72F361AR9TA Microcontroller by STMicroelectronics

The ST72F361AR9TA is a sophisticated microcontroller unit (MCU) designed by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the ST7 family, which is renowned for its high performance, reliability, and versatility, making it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

At the heart of the ST72F361AR9TA is an 8-bit CPU core that operates at a maximum frequency of 8 MHz. This core is supported by a rich set of peripherals, which include multiple communication interfaces, versatile input/output options, and robust interrupt handling capabilities. The device is designed to offer a balanced combination of processing power and energy efficiency, ensuring optimal performance for embedded systems.

Key Features:

  • Memory: The MCU comes with 60 KB of programmable Flash memory, allowing ample space for complex firmware and application code. It also includes 2 KB of RAM for data processing and 1 KB of EEPROM for non-volatile data storage.
  • Communication: It supports a variety of communication protocols including an I2C interface, a SPI interface, and a UART for serial communication, ensuring seamless integration with other components and peripherals.
  • Timers and Counters: Multiple 16-bit timers are available, including a main timer with input capture and output compare functions, as well as an additional watchdog timer for system reliability.
  • Analog-to-Digital Converter (ADC): The MCU features a 10-bit ADC with up to 16 channels, enabling the conversion of analog signals into digital data for processing.
  • I/O Ports: It provides a rich set of input/output ports, including 48 multifunctional bidirectional I/O lines, which are highly configurable to suit various application needs.
  • Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, making it compatible with standard power supplies.

The ST72F361AR9TA is available in a 64-pin LQFP package, which is designed to occupy minimal board space while providing ample pin connections for interfacing. With its robust design and comprehensive feature set, this MCU is an excellent choice for designers looking to develop sophisticated and reliable electronic systems.

STMicroelectronics provides extensive support for the ST72F361AR9TA, including development tools, software libraries, and documentation, to facilitate rapid development and deployment of applications utilizing this powerful MCU.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess