EN
  • EN
  • DE

ST72F361AR6T3

Part No ST72F361AR6T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number ST72F36
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263221-ST72F361AR6T3
Ultra Librarian 3D Model Ultra Librarian ST72F361AR6T3 CAD Model

Description

ST72F361AR6T3 Microcontroller by STMicroelectronics

The ST72F361AR6T3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications that demand reliability, efficiency, and versatility. This MCU is part of the ST7 family, which is well-known for its robust architecture, rich feature set, and ease of use, making it an ideal choice for both advanced and cost-sensitive projects.

Key Features

  • Core: The ST72F361AR6T3 is built around an 8-bit CPU core, offering a perfect balance between processing power and power consumption. This makes it well-suited for applications where energy efficiency is crucial.
  • Memory: It comes with 32 Kbytes of Flash program memory, ensuring ample space for complex applications. Additionally, the MCU includes 1 Kbyte of RAM and 1 Kbyte of EEPROM, which provides flexibility for data storage and retention even without power.
  • Clock Frequency: The device can run at up to 8 MHz, providing a solid foundation for tasks that require quick data processing and real-time responsiveness.
  • I/O Ports: A total of 68 I/O pins are available, providing extensive interfacing capabilities with peripherals and other components in a system.
  • Timers: It includes a range of timers, including a main clock timer, watchdog timer, and a configurable auto-reload timer, which can be used for scheduling tasks and monitoring system integrity.
  • Communication Interfaces: The MCU supports multiple communication protocols such as I²C, SPI, and UART, allowing for easy integration into communication networks and interfacing with other devices.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels enables the MCU to handle analog input signals for various sensing and control applications.
  • Supply Voltage: The operating voltage range of 4.5V to 5.5V provides the necessary flexibility for different power supply designs.

Applications

The ST72F361AR6T3 is designed to be a versatile MCU that can be used in a multitude of applications such as automotive systems, industrial controls, home appliances, and personal electronics. Its robust set of features and capabilities make it particularly well-suited for tasks that require precise timing, multiple I/O interfacing, and efficient power management.

Overall, the ST72F361AR6T3 from STMicroelectronics represents a reliable and flexible microcontroller solution that can meet the needs of a wide array of electronic designs and applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess