EN
  • EN
  • DE

ST72F325J6T3

Part No ST72F325J6T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 44-LQFP
Win Source Part Number 066204-ST72F325J6T3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F325J6T3 CAD Model

Description

STMicroelectronics ST72F325J6T3 Microcontroller

The ST72F325J6T3 is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This versatile MCU is based on the industry-proven ST7 core, operating at a maximum frequency of 8 MHz, which makes it suitable for managing various tasks in both industrial and consumer electronics.

Featuring 32 Kbytes of Flash program memory, the ST72F325J6T3 offers ample space for complex applications and the flexibility of in-circuit programming. This allows for easy updates to the firmware, enhancing the product's adaptability to evolving software requirements. The MCU also includes 1 Kbyte of RAM, providing sufficient working memory for real-time operations and data processing.

The device comes equipped with a wide range of peripherals that extend its capabilities. It has an advanced 10-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals. The MCU's multiple 16-bit timers, including one with PWM capability, are ideal for managing time-critical tasks and controlling various actuators.

Communication interfaces are essential for modern MCUs, and the ST72F325J6T3 includes a synchronous serial communication (SPI) interface and an I2C interface, facilitating easy connection to other devices and sensors. The MCU also features a single-wire interface module, which simplifies communication with minimal pin count.

Designed with power efficiency in mind, the ST72F325J6T3 supports a wide operating voltage range from 3.0 to 5.5 volts, making it suitable for battery-powered devices. Its low power consumption modes, including Halt and Active Halt, help to conserve energy and prolong battery life in portable applications.

For secure operation, the MCU integrates a watchdog timer, which helps to ensure the system continues to operate correctly by resetting the MCU in case of software anomalies. Additionally, the device offers an oscillator failure detection mechanism to maintain system stability.

In summary, the STMicroelectronics ST72F325J6T3 microcontroller is a feature-rich solution that combines flexibility, efficiency, and reliability for a multitude of applications, making it an excellent choice for designers looking to develop sophisticated and robust embedded systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess