EN
  • EN
  • DE

ST72F324J6TAE

Part No ST72F324J6TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F32
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263215-ST72F324J6TAE
Ultra Librarian 3D Model Ultra Librarian ST72F324J6TAE CAD Model

Description

The ST72F324J6TAE is a high-performance microcontroller from STMicroelectronics, designed to offer a versatile solution for embedded applications. This MCU is part of the ST7 family, which is well-known for its robust architecture and rich feature set, making it suitable for a wide range of applications including industrial control, automotive systems, and consumer electronics.

Key Features

  • Core: The ST72F324J6TAE is built around an 8-bit CPU core, which operates at a maximum frequency of 16 MHz, providing a good balance between processing power and power consumption.
  • Memory: It comes with 32 Kbytes of Flash program memory, ensuring ample space for complex applications. The memory is also In-System Programmable (ISP) and In-Application Programmable (IAP), which allows for firmware updates and application modifications without the need for external programming devices.
  • RAM: The device includes 1 Kbyte of RAM, offering sufficient temporary data storage for real-time operations and data handling.
  • I/O Ports: The microcontroller features 24 multifunctional bidirectional I/O lines, which are 5V tolerant, providing flexibility in interfacing with a variety of peripherals and sensors.
  • Timers: Equipped with an array of timers, including a main timer, watchdog timer, and two additional 16-bit timers, the ST72F324J6TAE can handle complex timing requirements and system management tasks with ease.
  • Communication: For communication purposes, the MCU provides a serial communication interface (SCI), which supports both asynchronous and synchronous operations, making it versatile for serial data exchange.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with 7 channels allows the microcontroller to process analog signals, which is essential for sensor-based applications.
  • Supply Voltage: The operating voltage range is from 3.0 to 5.5 volts, accommodating a variety of power supply options and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: The ST72F324J6TAE operates within an industrial temperature range of -40°C to +85°C, which is ideal for environments that experience extreme conditions.

Applications

The versatile nature of the ST72F324J6TAE makes it an excellent choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Embedded systems

With its robust set of features, the ST72F324J6TAE by STMicroelectronics stands as a reliable and flexible microcontroller solution for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess