EN
  • EN
  • DE

ST72F324BK6B6

Part No ST72F324BK6B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Manufacturer STMicroelectronics
Series ST7
Package Tube
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 32-SDIP (0.400", 10.16mm)
Family Name ST72F32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -497-5595-5, 497-5595-5
Quantity per package 16
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897846-ST72F324BK6B6
Ultra Librarian 3D Model Ultra Librarian ST72F324BK6B6 CAD Model

Description

The ST72F324BK6B6 is a high-performance microcontroller from STMicroelectronics, designed to offer a robust set of features for embedded systems requiring efficient control and processing capabilities. This microcontroller is part of the ST7 family, which is renowned for its versatility and reliability in a wide range of applications.

Key Features

  • Core: The ST72F324BK6B6 is built around an 8-bit CPU, offering a perfect balance between processing power and power consumption, making it ideal for cost-sensitive and power-conscious applications.
  • Memory: Equipped with 32K bytes of Flash program memory, it provides ample space for complex programs and algorithms. The Flash memory is both In-Circuit Programmable (ICP) and In-Application Programmable (IAP), ensuring flexibility and ease of updates.
  • Clock Frequency: With a maximum clock frequency of 8 MHz, this microcontroller can perform tasks quickly and efficiently, making it suitable for time-critical applications.
  • I/O Ports: It comes with 28/32 I/O lines, depending on the package, allowing for a wide range of peripheral connections and user interfaces.
  • Timers: Multiple integrated timers, including a main timer, watchdog timer, and auto-reload timer, provide excellent timing solutions for various tasks.
  • Communication Interfaces: The ST72F324BK6B6 supports multiple communication protocols, including SPI and I²C, facilitating easy integration with other components and systems.
  • Analog Features: It includes an 8-channel, 10-bit A/D converter, enhancing its capability to interface with analog sensors and devices.
  • Operating Voltage: The operating voltage range of 3.0V to 5.5V provides flexibility in power supply design and ensures compatibility with both 3.3V and 5V systems.
  • Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to 85°C, suitable for harsh environments.

Applications

The ST72F324BK6B6 is designed for diverse applications across various industries. It is particularly well-suited for automotive applications, industrial control systems, home appliances, personal electronics, and any scenario where reliable microcontroller performance is essential. Its robust feature set enables developers to create sophisticated and efficient systems with reduced development time and cost.

With its combination of performance, flexibility, and reliability, the ST72F324BK6B6 from STMicroelectronics represents a smart choice for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess