Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Win Source Part Number 795544-ST72F324BK2TA
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F324B
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72F324BK2TA CAD Model

Description

ST72F324BK2TA Microcontroller by STMicroelectronics

The ST72F324BK2TA is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a robust and versatile solution for embedded systems. It is part of the ST7 family, which is renowned for its reliability and efficiency in a wide range of applications, including industrial control, automotive, and consumer electronics.

Key Features

  • CPU: The ST72F324BK2TA is built around an industry-standard 8-bit core, operating at a maximum frequency of 8 MHz. This core is optimized for low power consumption and high-speed processing, making it well-suited for battery-operated devices and applications requiring quick response times.
  • Memory: It comes equipped with 8KB of Flash program memory, which is ideal for storing firmware and applications that need to be secure and reliable. The Flash memory is in-system programmable, which allows for easy updates and maintenance. Additionally, it includes 384 bytes of RAM for efficient data handling and 256 bytes of EEPROM for non-volatile storage of critical data.
  • I/O Ports: This MCU offers 28 programmable I/O lines, providing ample flexibility to interface with sensors, actuators, and other peripherals. These I/O lines are highly configurable and support various functionalities to meet specific application needs.
  • Peripherals: A range of integrated peripherals enhances the functionality of the ST72F324BK2TA. These include an 8-channel, 10-bit analog-to-digital converter (ADC), a synchronous serial communication interface (SPI), and a versatile serial communication interface (SCI) for UART/USART communication.
  • Operating Voltage: The device operates within a supply voltage range of 3.0V to 5.5V, accommodating diverse power supply conditions and ensuring compatibility with both 3.3V and 5V logic levels.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an operating temperature range of -40°C to +85°C.
  • Packages: The ST72F324BK2TA is available in a 32-pin TQFP package, which is suitable for space-constrained applications while still providing enough pins for complex tasks.

Applications

The versatility of the ST72F324BK2TA makes it an excellent choice for a variety of applications. Its robust feature set is particularly well-suited for:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Personal health devices

With its combination of performance, memory options, and integrated peripherals, the ST72F324BK2TA from STMicroelectronics represents a powerful and flexible MCU solution that can meet the demands of a wide range of embedded system designs.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention