ST72C216G1M6P3 - A Robust Microcontroller from STMicroelectronics
The ST72C216G1M6P3 is a high-performance microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the ST7 family, which is renowned for its robust design, versatility, and efficiency in a wide range of applications. The ST72C216G1M6P3 is particularly suited for automotive and industrial applications where reliability and precision are of paramount importance.
Equipped with a 8-bit CPU core, the ST72C216G1M6P3 operates at a maximum frequency of 8 MHz, providing a balanced combination of processing power and energy efficiency. The microcontroller comes with 16 KB of onboard flash memory, which is ideal for storing firmware and application code, and 1 KB of RAM for operational data storage.
One of the standout features of the ST72C216G1M6P3 is its rich set of peripherals. It includes multiple 16-bit timers, a watchdog timer, and a serial communication interface (SCI), which allows for easy integration into a variety of systems and ensures robust data exchange capabilities. Additionally, it features an 8-channel, 10-bit analog-to-digital converter (ADC), making it capable of interfacing with analog sensors and converting their signals into digital data for processing.
The MCU also boasts an array of input/output (I/O) ports, providing excellent interface options with external devices. The inclusion of an on-chip oscillator and PLL (Phase-Locked Loop) circuitry simplifies the system design by reducing the number of external components required for clock generation.
For security and protection, the ST72C216G1M6P3 integrates a programmable low-voltage detector (LVD) to prevent improper operation at low power levels and an in-application programming (IAP) capability for firmware updates without the need for additional programming hardware.
Overall, the ST72C216G1M6P3 from STMicroelectronics is a feature-rich and dependable microcontroller that offers a cost-effective solution for designers looking to enhance the performance and stability of their automotive and industrial systems. Its combination of processing power, memory capacity, and extensive peripheral set makes it a versatile choice for a multitude of embedded applications.