EN
  • EN
  • DE

PS8A0060WEX

Part No PS8A0060WEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description HEATER CONTROLLER SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Last Time Buy
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PS8A0060
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 930878-PS8A0060WEX
Ultra Librarian 3D Model Ultra Librarian PS8A0060WEX CAD Model

Description

Introducing the PS8A0060WEX Power Switch from Diodes Incorporated

The PS8A0060WEX is a cutting-edge power switch component designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered with precision to cater to the demanding needs of modern electronic devices, offering both protection and control in power management applications.

Key Features

  • High Current Capability: The PS8A0060WEX is capable of handling high current loads, making it suitable for a wide range of applications, from consumer electronics to industrial systems.
  • Thermal Protection: With built-in thermal protection, it ensures the safety and longevity of electronic components by preventing overheating.
  • Low On-Resistance: The low on-resistance of this power switch minimizes power loss and improves efficiency, which is crucial for battery-powered devices.
  • Quick Response Time: It features a fast response time to fault conditions, thereby providing superior protection to downstream components.
  • Compact Package: The PS8A0060WEX comes in a small package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the PS8A0060WEX allows it to be utilized in various applications, including but not limited to:

  • USB ports and peripherals
  • Portable electronic devices
  • Power supplies
  • Battery chargers
  • Consumer electronics

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The PS8A0060WEX is manufactured using high-quality materials and subjected to rigorous testing to meet industry standards. Customers can trust this power switch to deliver consistent performance and durability.

Product Summary

The PS8A0060WEX from Diodes Incorporated stands out as a high-performance power switch, offering a blend of protection, efficiency, and compact design. Its robust features make it an excellent choice for designers looking to enhance the power management capabilities of their electronic devices. For detailed specifications and purchasing options, customers are encouraged to visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,232 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess