EN
  • EN
  • DE

ST7285CQ6/MFHTR

Part No ST7285CQ6/MFHTR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000653-ST7285CQ6/MFHTR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST7285CQ6/MFHTR CAD Model

Description

The ST7285CQ6/MFHTR from STMicroelectronics is a highly sophisticated and versatile microcontroller unit (MCU) designed for embedded systems requiring low power consumption and high performance. This advanced MCU is part of STMicroelectronics' STM8 family, known for its robust architecture, enhanced reliability, and exceptional efficiency.

Key Features:

  • Core: The MCU features an STM8 core with a maximum frequency of 16 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It is equipped with a generous amount of integrated memory, including Flash program memory, RAM, and EEPROM, which are essential for complex applications and data storage.
  • I/O Ports: A variety of input/output ports are available, enabling flexible connectivity options for peripheral devices and other components within an embedded system.
  • ADC: An integrated analog-to-digital converter (ADC) allows for precise measurement of analog signals, which is crucial for sensor-based applications.
  • Timers: Multiple timers, including a watchdog timer and an auto-reload timer, provide essential timing functions for real-time tasks and system management.
  • Communication Interfaces: The MCU supports multiple communication protocols, such as SPI, I2C, and UART, facilitating seamless data exchange with other devices.
  • Low Power Modes: Designed with power efficiency in mind, it offers several low power modes to minimize energy consumption during idle or low-activity periods.
  • Temperature Range: The device operates within an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Packaging: The ST7285CQ6/MFHTR comes in a compact QFN package, which is suitable for space-constrained applications.

STMicroelectronics' ST7285CQ6/MFHTR MCU is an ideal choice for developers looking to implement a powerful yet energy-efficient brain in their embedded systems. Its rich set of features, combined with STMicroelectronics' reputation for quality and reliability, make it a go-to solution for a wide range of industrial, consumer, and automotive applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess