The ST72751N7B1LIF is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, a leader in the semiconductor industry. This high-performance MCU is designed to cater to a wide range of industrial and consumer applications, offering a perfect blend of power efficiency, reliability, and advanced features.
Key Features
- CPU: The ST72751N7B1LIF is built around a robust 8-bit CPU core, capable of achieving up to 10 MIPS at 24 MHz, making it a suitable choice for applications that require a combination of real-time performance and low power consumption.
- Memory: This MCU comes equipped with a generous 128 KB of Flash memory, providing ample space for complex program code and data storage. It also includes 3.8 KB of RAM for efficient execution of in-process tasks.
- I/O Ports: It boasts a versatile set of 45 I/O lines, which gives developers the flexibility to connect a wide array of peripherals and devices, enhancing the MCU's applicability in various scenarios.
- ADC: The inclusion of a 10-bit analog-to-digital converter (ADC) with up to 16 channels allows for precise measurement of analog signals, which is crucial for sensor-based applications.
- Timers: Multiple integrated timers, including a main timer, a real-time base, and three additional 16-bit timers, support complex timing operations and pulse width modulation (PWM) for motor control and other timing-critical tasks.
- Communication Interfaces: The MCU features a range of communication interfaces, including I2C, SPI, and UART, facilitating easy integration with other devices and systems.
- Supply Voltage: It operates at a supply voltage range of 3.0 to 5.5 volts, making it compatible with both traditional 5V systems and more modern 3.3V logic levels.
- Package: The ST72751N7B1LIF is available in a QFP64 package, which is ideal for space-constrained applications while still offering sufficient pins for complex functionalities.
Applications
The versatility of the ST72751N7B1LIF MCU makes it an excellent choice for a myriad of applications, including automotive systems, home appliances, industrial control systems, and consumer electronics. Its robust feature set ensures that it can meet the demands of both simple and complex tasks, delivering reliable performance in a compact form factor.