EN
  • EN
  • DE

MAX4474EUA+

Part No MAX4474EUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.02V/μs
Gain Bandwidth Product 40kHz
Current - Input Bias 200pA
Voltage - Input Offset 500μV
Supply Current 750nA
Current - Output / Channel 36mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4474
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703878-MAX4474EUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4474EUA+ CAD Model

Description

Maxim Integrated MAX4474EUA+ Low-Noise, Low-Distortion Operational Amplifier

The MAX4474EUA+ is a high-performance operational amplifier from Maxim Integrated designed to deliver low noise and low distortion, making it an ideal choice for audio and instrumentation applications. This operational amplifier features a unique combination of low voltage noise and low harmonic distortion, ensuring clear and accurate signal amplification in sensitive audio equipment and precise measurement devices.

Key Features:

  • Low Voltage Noise: Provides a low noise floor, which is essential for high-fidelity audio applications and noise-sensitive instrumentation.
  • Low Total Harmonic Distortion (THD): Ensures minimal signal distortion, preserving the integrity of the original signal for high-quality audio reproduction.
  • High Slew Rate: The device's high slew rate allows it to respond quickly to changes in the input signal, making it suitable for high-speed signal processing.
  • Single-Supply Operation: Capable of operating from a single supply voltage, offering design flexibility and simplifying power management.
  • Wide Supply Voltage Range: The op-amp can operate across a broad range of supply voltages, accommodating various application requirements.
  • Compact Package: The MAX4474EUA+ comes in a space-saving 8-pin µMAX package, ideal for space-constrained applications.

Applications:

The versatility of the MAX4474EUA+ makes it suitable for a wide range of applications. Its low-noise characteristics are perfect for professional audio equipment, such as microphones, mixers, and studio monitors. In addition, its precision and low distortion make it an excellent choice for high-end instrumentation, data acquisition systems, and any other application that requires clean and accurate signal amplification.

Reliability and Performance:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4474EUA+ is no exception. This operational amplifier is built to meet the demands of critical applications, ensuring consistent performance and long-term reliability. Whether you're designing professional audio equipment or sophisticated measurement instruments, the MAX4474EUA+ provides the performance and dependability that engineers and designers require.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess