The ST7272N5B1/CUE is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and reliability in a wide range of embedded applications. This MCU is part of the ST7 family, which is designed to offer an optimal balance between processing power, power consumption, and peripheral integration, making it an ideal choice for both industrial and consumer applications.
Key Features
- Advanced Core: The ST7272N5B1/CUE is built around a high-performance 8-bit core, operating at a frequency of up to 8 MHz. This core provides the computational power needed for complex tasks while maintaining efficiency in power usage.
- Memory Capacity: It comes equipped with a generous 128 KB of Flash memory, ensuring ample space for application code, and 2 KB of RAM for data processing and storage.
- Robust Peripheral Set: This MCU features a rich set of peripherals including multiple 16-bit timers, an 8-bit ADC (Analog-to-Digital Converter), UART (Universal Asynchronous Receiver/Transmitter) for serial communication, and I2C and SPI interfaces for multi-device communication.
- Power Management: The device offers advanced power-saving modes, such as low-power idle and power-down modes, allowing for energy-efficient operation in battery-powered applications.
- Wide Operating Voltage: The ST7272N5B1/CUE operates across a wide range of voltages from 3.0 V to 5.5 V, providing flexibility in various power supply scenarios.
Applications
The versatility of the ST7272N5B1/CUE MCU makes it suitable for a diverse array of applications, including but not limited to:
- Automotive control systems
- Home appliances
- Industrial automation and control
- Consumer electronics
- Smart sensors and IoT devices
With its robust feature set and STMicroelectronics' commitment to quality, the ST7272N5B1/CUE is a reliable and cost-effective solution for designers looking to create sophisticated and power-conscious devices.