EN
  • EN
  • DE

M74HC4518B1R

Part No M74HC4518B1R
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description High Speed CMOS Logic Dual BCD Up-Counter 16-PDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Direction Unidirectional
Logic Function Counter
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 4
Number of Bits per Element 4
Number of Circuits 2
Number of Elements 2
Number of Input Lines 1
Number of Output Lines 4
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 27 ns
Radiation Hardening No
Reset Asynchronous
RoHS Compliant
Turn-On Delay Time 240 ns
Win Source Part Number 1074422-M74HC4518B1R
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC4518B1R CAD Model

Description

STMicroelectronics M74HC4518B1R Integrated Circuit

The M74HC4518B1R is a high-speed CMOS dual BCD counter IC designed and manufactured by STMicroelectronics. This integrated circuit is part of the HC (High-speed CMOS) family, which is well-known for combining the high noise immunity of CMOS with the speed of bipolar transistors. The M74HC4518B1R is specifically tailored for counting applications in digital systems and is widely used in consumer electronics, automation, and industrial equipment.

Key Features

  • Logic Type: Dual BCD Counter
  • Supply Voltage Range: 2V to 6V, making it suitable for operation with a variety of power sources and ensuring compatibility with both TTL and high-speed CMOS logic levels.
  • Output Current: Capable of driving 5.2 mA at the output, providing a good balance between power consumption and driving capability.
  • Propagation Delay Time: Fast response with a typical propagation delay time of 18ns, ensuring quick and reliable counting operations.
  • Operating Temperature: Designed to operate over a wide temperature range, from -55°C to 125°C, making it robust for use in harsh environments.
  • Package: The device is available in a DIP-16 (Dual In-line Package) which is suitable for through-hole mounting, facilitating easy integration into a wide range of electronic circuits.

Applications

The versatility of the M74HC4518B1R allows it to be used in a diverse array of applications, including:

  • Frequency counters and timers
  • Digital clocks and watches
  • Instrumentation and measurement systems
  • Automated industrial machines
  • Consumer electronics such as calculators and gaming devices

With its robust design and compatibility with other logic families, the M74HC4518B1R is an excellent choice for designers looking for a reliable and efficient counting solution. STMicroelectronics' commitment to quality ensures that this integrated circuit will deliver consistent performance for a wide range of digital counting applications.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess