EN
  • EN
  • DE

MAX1694EUB

Part No MAX1694EUB
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-uMAX/uSOP
Family Name MAX1694
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881180-MAX1694EUB
Ultra Librarian 3D Model Ultra Librarian MAX1694EUB CAD Model

Description

The MAX1694EUB from Maxim Integrated is a sophisticated protection device designed to enhance the reliability and safety of USB ports. This current-limited switch is specifically engineered to deliver overcurrent protection for systems that supply power to USB ports.

Key Features

  • Current Limiting: The device provides accurate current limiting to protect USB ports and connected devices from damage due to excessive current draw.
  • Thermal Shutdown: To further protect against overheating, the MAX1694EUB includes a thermal shutdown feature that automatically disables the switch in the event of excessive temperature rise.
  • Fast Transient Response: The device is designed to respond quickly to fast transients, ensuring stable operation even under fluctuating load conditions.
  • Automatic Retry: After a fault condition, the switch automatically attempts to reset itself, providing a self-recovery feature that minimizes user intervention and system downtime.
  • Low Quiescent Current: The MAX1694EUB is optimized for low-power consumption with a quiescent current of only 16µA, making it ideal for battery-powered applications.
  • High-Speed Operation: It is capable of handling high-speed USB operations without compromising signal integrity, ensuring reliable data transfer.
  • Compact Package: The device comes in a space-saving 10-pin µMAX package, which is highly suitable for portable electronics where space is at a premium.

Applications

The MAX1694EUB is versatile and can be used in various applications that require USB port protection, including:

  • Notebook Computers
  • Desktop Computers
  • USB Hubs
  • Consumer Electronics
  • Peripheral USB Devices

In conclusion, the MAX1694EUB current-limited switch from Maxim Integrated is an essential component for any design requiring robust USB power delivery and protection. Its combination of current limiting, thermal shutdown, and auto-retry features, along with its compact form factor, make it a top choice for engineers looking to enhance the safety and reliability of their USB-powered devices.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess