The ST7263BK2M1OMT is a robust and versatile microcontroller from STMicroelectronics, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This microcontroller is part of the ST7 family, which is renowned for its high performance, reliability, and ease of use.
Key Features
- Core: The ST7263BK2M1OMT is built around an 8-bit CPU core, offering a perfect balance between processing power and power consumption, making it ideal for battery-powered devices.
- Memory: It comes with 8KB of Flash program memory, ensuring ample space for complex applications. Additionally, it includes 384 bytes of RAM and 128 bytes of EEPROM for data storage.
- Clock Frequency: The device can run at up to 8 MHz, providing swift execution of instructions and real-time response capabilities.
- I/O Ports: A total of 28 I/O lines are available, providing flexibility in interfacing with external peripherals and sensors.
- Timers: It includes a range of timers, including a main timer, watchdog timer, and a real-time base, which are crucial for time-sensitive tasks.
- Communication Interfaces: The microcontroller supports serial communication through its SPI and SCI interfaces, enabling it to connect with other microcontrollers, sensors, and modules.
- Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to process analog signals, which is essential for sensor data acquisition and control applications.
Applications
The ST7263BK2M1OMT microcontroller is designed for a myriad of applications, including:
- Automotive systems
- Home appliances
- Personal electronics
- Industrial automation and control
- Smart sensors and instrumentation
Package and Quality
This microcontroller is available in a 32-pin, 7x7 mm QFN package, making it compact enough for space-constrained applications. STMicroelectronics ensures high-quality standards, and the ST7263BK2M1OMT is no exception, offering reliable performance in a wide range of operating conditions.