The ST7255BMCNSX is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the demanding needs of modern embedded systems. This high-performance, 8-bit MCU is based on the established STM7 core, which provides a perfect blend of efficiency and power for a wide range of applications.
Key Features:
- Core: The ST7255BMCNSX boasts an advanced 8-bit STM7 core, offering robust performance with a maximum CPU frequency of 16 MHz, which is ideal for time-sensitive tasks and complex algorithms.
- Memory: It comes equipped with ample memory resources, including 128 KB of flash memory for program storage and 3.5 KB of RAM for data processing, ensuring smooth and efficient operation.
- Peripherals: A wide array of integrated peripherals enhances the functionality of this MCU, such as multiple 16-bit timers, an 8-bit ADC (Analog to Digital Converter), and a synchronous serial communication interface that supports I2C, SPI, and UART protocols.
- I/O Ports: The device offers numerous general-purpose input/output (GPIO) ports that allow for flexible interfacing with external devices, sensors, and actuators.
- Power Efficiency: Designed with power efficiency in mind, the ST7255BMCNSX features low-power modes, including halt and wait modes, which significantly reduce power consumption during idle times.
- Robust Design: The microcontroller is engineered to operate reliably within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
Applications:
The versatile nature of the ST7255BMCNSX makes it an excellent choice for a variety of applications, including but not limited to:
- Automotive control systems
- Industrial automation
- Home appliances
- Consumer electronics
- Personal healthcare devices
Overall, the ST7255BMCNSX from STMicroelectronics is a powerful and reliable microcontroller that offers a balanced combination of performance, memory, peripherals, and power efficiency to meet the requirements of today's sophisticated electronic designs.