EN
  • EN
  • DE

ST72521BNNY

Part No ST72521BNNY
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010569-ST72521BNNY
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72521BNNY CAD Model

Description

Introducing the ST72521BNNY Microcontroller from STMicroelectronics

The ST72521BNNY is a sophisticated microcontroller unit (MCU) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance MCU is part of the ST7 family, which is well-known for its robust architecture, outstanding reliability, and versatile features that make it suitable for a wide range of applications.

At the heart of the ST72521BNNY is an industry-leading 8-bit core processor that operates at a speed of up to 8 MHz, providing efficient processing capabilities for embedded systems. This microcontroller comes with a generous 32 Kbytes of Flash program memory, which is ideal for storing complex programs and algorithms. Additionally, it is equipped with 1 Kbyte of RAM, ensuring smooth and fast data handling for real-time operations.

The ST72521BNNY boasts a rich set of peripherals, including:

  • Advanced I/O Ports: Multiple I/O lines that are configurable to suit a variety of digital interfacing requirements.
  • Flexible Timers: An array of timers with PWM (Pulse Width Modulation) capabilities, which are essential for precise control applications.
  • Serial Communication Interfaces: These include SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) modules, allowing for seamless integration with other digital components and systems.
  • Watchdog Timer: A built-in watchdog timer enhances system reliability and prevents software lock-up.

With its integrated Analog-to-Digital Converter (ADC), the ST72521BNNY ensures accurate analog signal measurement, making it an excellent choice for sensor-based applications. The MCU also features an in-circuit programming and debugging capability via a single wire interface module, simplifying the development process and enabling rapid prototyping and testing.

The ST72521BNNY operates over a wide voltage range of 3.0V to 5.5V, which makes it versatile for use in both battery-powered and line-powered applications. Its robust design ensures that it can withstand harsh industrial environments while maintaining consistent performance.

Whether it's for automotive, industrial control, consumer electronics, or home automation, the ST72521BNNY from STMicroelectronics is a reliable and flexible microcontroller choice that engineers and developers can count on for their sophisticated electronic designs.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess