EN
  • EN
  • DE

ST72324TRMOITX

Part No ST72324TRMOITX
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096573-ST72324TRMOITX
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72324TRMOITX CAD Model

Description

Introducing the ST72324TRMOITX Microcontroller from STMicroelectronics

The ST72324TRMOITX is a robust and versatile microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MCU is part of the ST7 family, which is renowned for its high performance, reliability, and ease of use. It is specifically crafted to meet the demanding requirements of a wide range of applications, from automotive to industrial control systems.

Key Features

  • Core: The ST72324TRMOITX is built around an industry-standard 8-bit core, operating at a maximum frequency of 8 MHz. This provides a solid balance between processing power and power consumption, making it suitable for applications that require efficient operation.
  • Memory: It is equipped with 16 KB of Flash program memory, which is ample for complex programs and routines. Additionally, it comes with 1 KB of RAM and 256 bytes of EEPROM, which is ideal for storing non-volatile data.
  • I/O Ports: The MCU features 28/32 multifunctional bidirectional I/O lines, allowing for flexible connection to peripherals and external modules. These I/O lines support various configurations and are highly adaptable to specific application needs.
  • ADC: An integrated 10-bit analog-to-digital converter ensures precise measurement of analog signals, which is crucial for sensor-based applications.
  • Timers: With three timers, including a main timer and two additional 16-bit timers, the ST72324TRMOITX can handle complex timing tasks and PWM generation with ease.
  • Communication Interfaces: The MCU includes a serial communication interface (SCI) for UART/USART communications, enabling easy data exchange with other devices and systems.
  • Supply Voltage: It operates over a wide range of supply voltages from 3.0 V to 5.5 V, accommodating various power supply scenarios and ensuring operational stability across different voltages.
  • Temperature Range: The device is designed to operate within an extended temperature range, making it suitable for use in harsh environmental conditions.

Applications

The ST72324TRMOITX is a highly versatile MCU that can be used in a variety of applications. Its robust feature set makes it particularly well-suited for automotive applications, including engine management and body control. It is also ideal for industrial applications, such as process control and automation, as well as consumer electronics where reliability and performance are critical.

With its comprehensive set of peripherals and interfaces, the ST72324TRMOITX from STMicroelectronics is a smart choice for designers looking for an MCU that combines performance, flexibility, and reliability in a single package.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess