EN
  • EN
  • DE

ST72324BTDACUXS

Part No ST72324BTDACUXS
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096572-ST72324BTDACUXS
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72324BTDACUXS CAD Model

Description

The ST72324BTDACUXS is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance of performance, power consumption, and peripheral integration for a wide range of embedded applications.

Key Features

  • Core: The MCU is built around a high-performance 8-bit ST7 core, operating at a maximum frequency of 16 MHz, which provides efficient handling of complex computations and control tasks.
  • Memory: It is equipped with 32 KB of Flash program memory, which is ideal for storing application code, and 1 KB of true data EEPROM for non-volatile data storage.
  • RAM: The device includes 1.5 KB of RAM, allowing for ample data buffering and variable storage.
  • I/O Ports: A total of 34 I/O pins are available, providing a flexible interface for connecting peripherals and other circuit components.
  • Timers: Multiple embedded timers, including a main timer, watchdog timer, and PWM modules, enable precise timing and control for various applications.
  • Communication Interfaces: Integrated communication peripherals such as SPI, I2C, and UART/USART interfaces facilitate serial data exchange with external devices.
  • ADC: An onboard 10-bit Analog-to-Digital Converter (ADC) with multiple channels allows the MCU to interface with analog sensors and convert their signals into digital values.
  • Supply Voltage: It operates within a supply voltage range of 3.0 to 5.5 volts, compatible with most standard logic levels and power supplies.
  • Temperature Range: The robust design ensures reliable operation over an industrial temperature range of -40°C to 85°C.
  • Packaging: The MCU comes in a compact 44-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The ST72324BTDACUXS microcontroller is an excellent choice for a variety of embedded systems, including but not limited to automotive control systems, industrial automation, home appliances, and consumer electronics. Its rich set of peripherals and low-power operation make it an ideal candidate for both simple and complex tasks requiring a reliable and efficient MCU.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess