EN
  • EN
  • DE

DG200ACY+

Part No DG200ACY+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 70 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1μs, 500ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 2nA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 104954-DG200ACY+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG200ACY+ CAD Model

Description

The DG200ACY+ is a high-performance, dual SPST (Single-Pole, Single-Throw) analog switch from Maxim Integrated, designed to provide efficient and reliable switching solutions for a wide range of applications. This device is a part of the DG200 series, which is renowned for its low on-resistance and fast switching speeds, making it an ideal choice for precision analog signal switching.

Key Features

  • Low On-Resistance: The DG200ACY+ boasts a low on-resistance, typically around 85Ω, which minimizes signal attenuation and ensures high signal integrity.
  • Fast Switching: With transition times in the nanosecond range, this switch can handle high-speed analog signals without introducing significant delays.
  • Low Power Consumption: The device operates with a single power supply ranging from ±4.5V to ±18V, or a dual supply from ±4.5V to ±20V, ensuring low power consumption and compatibility with various power systems.
  • High Off-Isolation: It features high off-isolation, which prevents signal leakage between channels when the switch is in the off position, thereby maintaining signal fidelity.
  • Charge Injection: The switch has been designed to minimize charge injection, which is critical for maintaining the accuracy of the analog signals being switched.
  • ESD Protection: The DG200ACY+ includes built-in ESD protection circuits, safeguarding the device from electrostatic discharges and enhancing its robustness in harsh environments.

Applications

The versatility of the DG200ACY+ makes it suitable for a variety of applications, including:

  • Sample and hold circuits
  • Test equipment and instrumentation
  • Data acquisition systems
  • Audio signal routing
  • Communication systems

With its combination of low on-resistance, fast switching, and high off-isolation, the DG200ACY+ from Maxim Integrated stands out as a reliable choice for designers looking to optimize their analog signal routing with minimal signal loss and distortion.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess