EN
  • EN
  • DE

ST72324BTCNZPTR

Part No ST72324BTCNZPTR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993782-ST72324BTCNZPTR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72324BTCNZPTR CAD Model

Description

The ST72324BTCNZPTR is a robust microcontroller unit (MCU) from the well-regarded STMicroelectronics family. Designed to offer a perfect blend of performance and power efficiency, this MCU is based on the high-performance 8-bit ST7 core, operating at a maximum frequency of 8 MHz. It is specifically tailored for automotive and industrial applications due to its wide operating voltage range and temperature stability.

This MCU comes in a compact 64-pin package, making it suitable for space-constrained applications. It is equipped with 16K bytes of Flash program memory, which is both reliable and offers the flexibility of in-circuit programming. This feature is particularly useful for firmware updates and application tweaks post-deployment, a critical capability for modern embedded systems.

The ST72324BTCNZPTR boasts a rich set of peripherals, including multiple 16-bit timers, a synchronous serial communication interface (SPI), and an I2C interface for multi-master communication. These features enable the MCU to handle complex tasks and communicate with other devices in a system efficiently.

One of the standout features of this device is its robust on-chip CAN (Controller Area Network) interface. This allows for reliable, real-time communication in automotive environments, where data integrity and error handling are of utmost importance. The MCU also features 10-bit analog-to-digital converters (ADCs) with multiple channels, providing precise sensor readings and analog signal processing capabilities.

For security and system integrity, the ST72324BTCNZPTR comes with a watchdog timer to reset the system in the event of a malfunction or a software error. It also includes a single wire interface module, which simplifies the design of low-pin-count applications.

In conclusion, the ST72324BTCNZPTR from STMicroelectronics is a powerful and versatile MCU that is well-suited for demanding applications that require a reliable, feature-rich controller. Its combination of memory, peripherals, and robust design make it an excellent choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess