The ST72314T3NKUTR is a robust 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This product is part of the ST7 family, which is known for its high performance and reliability in a wide range of embedded applications. The ST72314T3NKUTR is designed to offer an optimal balance between processing power and power consumption, making it an ideal choice for cost-sensitive and power-conscious projects.
Key Features
- CPU: The ST72314T3NKUTR is equipped with an 8-bit CPU, offering a maximum clock speed of 8 MHz. This provides sufficient processing capabilities for a variety of applications, from simple control systems to more complex automation tasks.
- Memory: It comes with 16 KB of Flash program memory, which is ideal for storing firmware and applications. Additionally, it includes 384 bytes of RAM for temporary data storage and efficient operation.
- I/O Ports: The microcontroller features 28/32 multifunctional bidirectional I/O lines, which are highly flexible and can be used for interfacing with various peripherals and external devices.
- Timers: There are three timers available: one 16-bit timer for precise event management and two 8-bit timers for simpler tasks.
- Communication Interfaces: The device supports SPI and I²C communication protocols, allowing for easy connectivity with other microcontrollers, sensors, and modules.
- Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 5 multiplexed channels enables the microcontroller to interface with analog sensors and convert their signals for digital processing.
- Supply Voltage: The operating voltage range is from 3.0 to 5.5 volts, accommodating various power supply configurations and ensuring compatibility with both TTL and CMOS logic levels.
- Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
- Packaging: The ST72314T3NKUTR is available in a 32-pin LQFP package, which is both space-saving and convenient for PCB design and assembly.
Applications
The ST72314T3NKUTR is versatile and can be used in a multitude of applications, including but not limited to home appliances, automotive systems, industrial controls, and consumer electronics. Its robust feature set and reliability make it a go-to solution for designers looking to develop efficient and cost-effective products.