EN
  • EN
  • DE

P2300SCL

Part No P2300SCL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234279-P2300SCL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P2300SCL CAD Model

Description

The P2300SCL is a SIDACtor® protection thyristor manufactured by Littelfuse, designed to protect sensitive electronic equipment from overvoltage transients, such as those caused by lightning strikes, power surges, and electrostatic discharge (ESD). This robust device enhances the reliability and extends the lifespan of valuable electronic systems.

Applications

  • Telecommunication Equipment: Specifically designed for the protection of line cards and other critical components in telecommunication systems.
  • Data Communication Interfaces: Provides reliable surge protection for data communication lines, including RS-232, RS-485, and Ethernet interfaces.
  • Industrial Control Systems: Offers essential protection for I/O modules, communication ports, and power supplies in industrial automation environments.

Features

  • Low Voltage Overshoot: Limits voltage overshoot during surge events, protecting downstream components from damage.
  • High Surge Current Capability: Robust surge handling capability ensures reliable protection against high-energy transients.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, demonstrating commitment to environmental responsibility.
  • Low Capacitance: Minimizes signal distortion, crucial for maintaining signal integrity in high-speed data transmission applications.
  • Breakdown Voltage: 230V Breakdown Voltage.

Benefits

  • Enhanced Equipment Reliability: Significantly protects sensitive equipment from damage due to overvoltage transients, extending its operational lifespan and reducing maintenance costs.
  • Reduced Downtime: Minimizes downtime caused by surge-related equipment failures, ensuring continuous operation of critical systems.
  • Improved System Performance: Low capacitance ensures minimal signal distortion, leading to improved signal integrity and enhanced overall system performance.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting valuable electronic equipment from potentially catastrophic surge events.

Additional Details

The P2300SCL is packaged in a DO-214AA (SMB) package, making it suitable for surface mount assembly. Its key electrical specifications include a breakover voltage of 230V and a surge current capability that can withstand high-energy transients. The device rapidly switches to a low-voltage on-state when the voltage exceeds its breakover voltage, diverting the surge current away from protected circuits. Its low capacitance makes it suitable for high-speed data lines where signal integrity is paramount. This SIDACtor device is commonly used in conjunction with other protection components, such as fuses and TVS diodes, to provide comprehensive circuit protection.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0998 $63.8982
20+ $5.8258 $116.5160
31+ $5.6433 $174.9423
43+ $5.4620 $234.8660
55+ $5.2795 $290.3725
74+ $4.7332 $350.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess