EN
  • EN
  • DE

ST72215MA/NFM

Part No ST72215MA/NFM
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343727-ST72215MA/NFM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72215MA/NFM CAD Model

Description

ST72215MA/NFM - STMicroelectronics Microcontroller

The ST72215MA/NFM is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a wide range of embedded applications. This device is part of the ST7 microcontroller family, which is renowned for its high reliability and versatile features that cater to industrial, automotive, and consumer markets.

Key Features

  • Core: The microcontroller is built around an industry-standard 8-bit core, operating at a maximum frequency of 8 MHz. It is optimized for low power consumption and high-speed processing, making it suitable for battery-operated devices and time-critical applications.
  • Memory: Equipped with 8KB of Flash program memory, the ST72215MA/NFM provides ample space for complex programs and algorithms. Additionally, it includes 384 bytes of RAM for data processing and 128 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: It features 28/32 programmable I/O lines, which are configurable to handle various peripheral functions and interfaces, giving developers the flexibility to connect a wide array of sensors, actuators, and other components.
  • Timers: The device includes a range of timers, including a main clock oscillator, watchdog timer, and a configurable auto-reload timer, which are essential for task scheduling and system reliability.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, which is crucial for sensor interfacing and real-time data acquisition.
  • Communication Interfaces: It supports SPI and I²C communication protocols, enabling the microcontroller to communicate with other devices and form part of a larger system.
  • Operating Voltage: The ST72215MA/NFM operates within a voltage range of 3.0V to 5.5V, which is suitable for both standard and low-power applications.

Applications

This microcontroller is ideal for applications that require a high level of integration, such as automotive systems, home appliances, personal electronics, and industrial control systems. Its robust feature set ensures that it can handle complex tasks while maintaining power efficiency.

Quality and Support

STMicroelectronics ensures high-quality standards for the ST72215MA/NFM, with rigorous testing and validation processes in place. Additionally, developers can access extensive technical support and documentation to streamline the development process and reduce time to market.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,870 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess