EN
  • EN
  • DE

WM8711LGEFL/TR

Part No WM8711LGEFL/TR
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Cirrus Logic Inc.
Win Source Part Number 410923-WM8711LGEFL/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8711LGEFL/TR CAD Model

Description

The WM8711LGEFL/TR is a high-performance stereo DAC (Digital-to-Analog Converter) from Cirrus Logic, designed for applications demanding high-fidelity audio playback with minimal power consumption. This integrated circuit is ideal for portable audio devices, mobile phones, and a range of other consumer electronics where audio quality and efficiency are crucial.

Applications:

  • Portable media players
  • Mobile phones
  • USB audio interfaces
  • Home audio systems
  • Automotive audio systems

Features:

  • High-performance stereo DAC with up to 24-bit resolution
  • Low power consumption for extended battery life
  • Integrated headphone amplifier with volume control
  • Advanced digital audio processing, including interpolation filters and de-emphasis
  • Flexible digital interface supporting I2S, PCM, and SPI formats
  • Small form factor package for space-constrained designs

Benefits:

  • Delivers high-quality audio performance with minimal distortion and noise.
  • Extends battery life in portable devices.
  • Simplifies system design with integrated features.
  • Offers versatile connectivity options for easy integration.
  • Enables compact and lightweight designs for portable applications.

Additional Details:

The WM8711LGEFL/TR supports sampling rates up to 192 kHz, providing high-resolution audio playback capabilities. It features a dynamic range of up to 106 dB, ensuring accurate and detailed audio reproduction. The integrated headphone amplifier is designed to drive a wide range of headphone impedances. The digital audio processing algorithms are optimized for high-fidelity audio playback. The DAC communicates with the host processor via a standard digital audio interface, simplifying integration. The device operates on a low supply voltage, minimizing power consumption. The WM8711LGEFL/TR is available in a small QFN package, making it suitable for space-constrained applications. The TR suffix typically indicates a tape and reel packaging for automated assembly. This DAC offers a balance of performance, power efficiency, and size, making it a popular choice for various audio applications requiring high-quality audio playback.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess