EN
  • EN
  • DE

ST62T55BM6

Part No ST62T55BM6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194034-ST62T55BM6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T55BM6 CAD Model

Description

ST62T55BM6 Microcontroller by STMicroelectronics

The ST62T55BM6 is a versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require robust performance in a compact package. This product is a part of the well-established ST62xx series, which is known for its high reliability and flexible features that meet the demands of various embedded system applications.

The ST62T55BM6 is built around a high-performance 8-bit core and is equipped with a variety of onboard peripherals that make it a suitable choice for applications in automotive, industrial control, home appliances, and personal electronics. It boasts a 6K byte OTP/EPROM program memory, which is ample for many simple to moderately complex tasks. In addition, it features 128 bytes of RAM, which provides enough space for data manipulation and temporary storage during operation.

One of the key advantages of the ST62T55BM6 is its wide operating voltage range, typically from 3.0V to 6.0V, which allows for flexibility in power supply design and compatibility with both battery-powered and line-powered applications. The microcontroller also includes a range of built-in peripherals such as an 8-bit timer/counter, a watchdog timer for system reliability, and a serial communication interface for easy data transfer and connectivity with other components.

The device offers an A/D converter with multiple channels, enabling it to interface directly with analog sensors and transducers, thus simplifying the design and reducing the need for external components. Additionally, the ST62T55BM6 provides an array of I/O lines, which can be configured as inputs or outputs to interface with other devices in a system. This flexibility is essential for designers looking to create sophisticated control systems without increasing the complexity or cost of their hardware.

STMicroelectronics has also ensured that the ST62T55BM6 is supported by a comprehensive development ecosystem, including software tools, evaluation boards, and documentation, to accelerate the design process and help engineers bring their products to market faster.

In summary, the ST62T55BM6 microcontroller is a powerful and flexible solution for a multitude of electronic applications, offering a balance of performance, power efficiency, and ease of integration, all backed by the reliability and support of STMicroelectronics.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess