EN
  • EN
  • DE

ST62T46BB6

Part No ST62T46BB6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 8 Bit ST6 Microcontroller with 8x8-bitADC 2x8-bit TIMER SPI and 128B of E**2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 8 b
Frequency 8 MHz
Interface SPI
Max Frequency 8 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 3.8 kB
Memory Type EPROM
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of I/Os 20
Number of Pins 56
Number of Programmable I/O 20
Number of Timers/Counters 2
RAM Size 128 B
RoHS Compliant
Win Source Part Number 1003772-ST62T46BB6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST62T46BB6 CAD Model

Description

ST62T46BB6 Microcontroller by STMicroelectronics

The ST62T46BB6 is a versatile 8-bit microcontroller from STMicroelectronics, designed to offer a powerful and cost-effective solution for a wide range of embedded applications. This high-performance MCU is based on the industry-proven ST6 architecture, delivering reliable operation and compatibility with a broad array of peripherals and software tools.

At the heart of the ST62T46BB6 is a robust 8-bit CPU which operates at a speed that ensures efficient processing of instructions, making it suitable for handling complex tasks in real-time applications. The device comes with a rich set of integrated features that include:

  • EPROM: The microcontroller is equipped with 8K bytes of Erasable Programmable Read-Only Memory (EPROM), providing ample space for application code storage and allowing for in-circuit reprogramming to facilitate easy updates and iterations during the development process.
  • RAM: It includes 256 bytes of Random Access Memory (RAM), offering the necessary space for temporary data storage and manipulation during operation.
  • I/O Ports: The ST62T46BB6 features 28/32 programmable I/O lines, which are highly configurable to interface with a variety of external devices, sensors, and actuators, enhancing the MCU's adaptability to different tasks.
  • Timers: An integrated flexible 8-bit timer with a prescaler and an 8-bit auto-reload timer help in managing time-driven events and tasks, making it ideal for applications that require precise timing control.
  • ADC: An onboard Analog-to-Digital Converter with 8-bit resolution and up to 16 channels provides the capability to convert analog signals to digital form, enabling the MCU to process data from analog sensors and inputs.
  • Oscillator Options: The device supports a range of oscillator options, including an external quartz or ceramic resonator, an RC network, or an internal RC oscillator, allowing designers to select the most appropriate clock source for their application.

The ST62T46BB6 also features a Watchdog Timer for system reliability, ensuring that the device can recover from unexpected situations. With its low power consumption and wide operating voltage range, this microcontroller is well-suited for portable and power-sensitive applications.

For developers, STMicroelectronics provides comprehensive support including development tools, software libraries, and documentation to streamline the design process and bring products to market faster. Whether you're working on industrial control systems, consumer electronics, or automotive applications, the ST62T46BB6 is a reliable and flexible choice that can be the cornerstone of your embedded design.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess