EN
  • EN
  • DE

ST62T28C6

Part No ST62T28C6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194023-ST62T28C6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T28C6 CAD Model

Description

The ST62T28C6 is a versatile 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This product is a part of the ST62xx series, which is designed for high-performance applications requiring a range of interfacing capabilities and computational power.

With a robust architecture, the ST62T28C6 is equipped with a 6 MHz oscillator, providing the necessary clock speed for various embedded applications. Its 8-bit CPU core is capable of handling a wide array of tasks, making it suitable for automotive systems, consumer electronics, and industrial control units.

Key Features:

  • Memory: The ST62T28C6 comes with 8K bytes of OTP (One Time Programmable) EPROM, which is ideal for program storage, and 256 bytes of RAM for data processing tasks.
  • I/O Ports: It includes 28 I/O lines that can be configured as inputs or outputs, providing the flexibility needed for interfacing with external devices and peripherals.
  • Timers: An integrated flexible 8-bit timer with a prescaler and an 8-bit auto-reload timer ensures precise timing and event counting capabilities.
  • ADC: An on-chip Analog-to-Digital Converter with 6 multiplexed channels allows for interfacing with analog sensors and converting their signals into digital data for processing.
  • Watchdog Timer: A dedicated watchdog timer improves system reliability by monitoring the software execution and resetting the system in case of a malfunction.
  • Oscillator Options: It supports both external and internal oscillator configurations, providing design flexibility and the ability to optimize power consumption.
  • Power Saving Modes: Multiple power-saving modes, including Halt and Wait, help in reducing power consumption during idle periods.

The ST62T28C6 also features serial communication capabilities with synchronous and asynchronous protocols, enhancing its connectivity options. With a wide operating voltage range from 3.0V to 6.0V, it is designed to be versatile in different power environments. Its temperature range from -40°C to +85°C ensures reliable operation under extreme conditions. The ST62T28C6 is a reliable choice for designers looking for a microcontroller that combines performance with a rich set of features.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess