EN
  • EN
  • DE

MIC2547-2YM

Part No MIC2547-2YM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16SOIC / Dual Programable Current Limit Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Switch Type USB Switch
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 1.5A
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Part Number Series MIC2547
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807119-MIC2547-2YM
Ultra Librarian 3D Model Ultra Librarian MIC2547-2YM CAD Model

Description

MIC2547-2YM High-Side Power Switch from Microchip Technology

The MIC2547-2YM is a high-side power switch designed by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This advanced component is specifically tailored to provide a highly integrated solution for power management and distribution in various electronic applications.

At the heart of the MIC2547-2YM lies a sophisticated single-channel high-side switch, which is capable of delivering up to 2A of continuous current. This makes it an ideal choice for bus-powered and self-powered systems that require efficient current delivery and distribution. The device operates with an input voltage range of 4.5V to 5.5V, catering to the common needs of USB-powered and other 5V systems.

One of the standout features of the MIC2547-2YM is its built-in over-current protection. This safety mechanism helps to prevent damage to the host device and the power switch itself in the event of excessive current draw by the load. Additionally, thermal shutdown protection is included to safeguard against overheating, ensuring reliable operation under various conditions.

The MIC2547-2YM also offers a fault status output, which provides real-time feedback on the operational state of the switch. This feature is particularly useful for system diagnostics and monitoring, allowing for prompt identification and resolution of issues.

Another key attribute of this product is its active-high enable input, which allows for straightforward control of the power switch. Users can easily manage the on and off states of the switch through simple logic signals, thereby offering flexibility in the design and implementation of power management schemes.

Designed in a robust 8-pin SOIC package, the MIC2547-2YM is not only compact but also offers a small footprint for PCB designs, saving valuable board space in densely packed electronic systems. Its surface-mount design aligns with modern manufacturing processes, facilitating easy integration into a wide range of applications, including USB hubs, peripherals, and hot-swap supplies.

Overall, the MIC2547-2YM from Microchip Technology represents a reliable and efficient solution for designers looking to implement high-side power switching with protective features and diagnostic capabilities in their electronic products.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess