EN
  • EN
  • DE

ST62T03M6SWD

Part No ST62T03M6SWD
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193998-ST62T03M6SWD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T03M6SWD CAD Model

Description

ST62T03M6SWD - A Robust 8-bit Microcontroller by STMicroelectronics

The ST62T03M6SWD is a versatile 8-bit microcontroller designed and produced by STMicroelectronics, a leader in the semiconductor industry. This high-performance MCU is part of the ST62 family, known for its robustness and reliability in various applications. The ST62T03M6SWD is particularly suitable for automotive, industrial, and consumer applications where efficient control and data processing are required.

Key Features:

  • Advanced 8-bit Core: The microcontroller is equipped with an advanced 8-bit core, ensuring smooth and efficient operation for a wide range of applications.
  • Memory: It comes with a generous on-chip memory, including OTP (One Time Programmable) EPROM for program storage, ensuring ample space for complex applications.
  • I/O Ports: The ST62T03M6SWD provides multiple input/output ports that facilitate easy interfacing with peripheral devices, enhancing its versatility in system design.
  • ADC: An integrated analog-to-digital converter allows the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Timer Functions: Built-in timer functions, including a watchdog timer, offer precise timing control and system reliability through monitoring and reset capabilities.
  • Low Power Consumption: Designed for energy efficiency, the MCU operates with low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage: It operates across a wide range of voltages, accommodating various power supply specifications and ensuring flexibility in system design.

Applications:

The ST62T03M6SWD is engineered to meet the demands of a multitude of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

With its combination of performance, memory capacity, and I/O options, the ST62T03M6SWD from STMicroelectronics is a solid choice for developers looking for a reliable microcontroller to power their next project. Its robust feature set ensures that it can meet the needs of even the most demanding applications, while its low power consumption makes it an eco-friendly option in today's energy-conscious market.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess