EN
  • EN
  • DE

ST62P52CM3/MEJTR

Part No ST62P52CM3/MEJTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343565-ST62P52CM3/MEJTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62P52CM3/MEJTR CAD Model

Description

ST62P52CM3/MEJTR Microcontroller by STMicroelectronics

The ST62P52CM3/MEJTR is a robust and versatile 8-bit microcontroller from the well-known ST62 family, designed and manufactured by STMicroelectronics. This microcontroller is particularly suitable for low-power, high-performance applications across various industries, including automotive, industrial control, and consumer electronics.

At the heart of the ST62P52CM3/MEJTR is a high-efficiency 8-bit CPU, which provides the computational power necessary for complex tasks while maintaining low power consumption. The device features a wide range of integrated peripherals, making it a highly integrated solution for a multitude of embedded applications.

Key Features:

  • Memory: The microcontroller comes with 8KB of OTP (One-Time Programmable) program memory, which offers a practical solution for application development and production. It also includes 256 bytes of RAM, providing sufficient space for runtime data storage.
  • Advanced Peripherals: It boasts a rich set of peripherals, including a multifunction 16-bit timer, an 8-bit A/D converter with 6 channels, and a synchronous serial communication interface. These built-in features enable the microcontroller to handle complex tasks without the need for additional components.
  • Low Power Modes: The ST62P52CM3/MEJTR supports various low power modes, allowing for reduced power consumption during idle periods. This is particularly beneficial for battery-powered devices where power efficiency is crucial.
  • Wide Operating Voltage: It operates across a wide voltage range from 3.0V to 6.0V, providing flexibility in power supply design and ensuring compatibility with both 5V and 3.3V systems.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, making it reliable under extreme conditions.
  • Packaging: It is available in a 28-pin SOIC package, which is suitable for space-constrained applications while still offering ease of integration into PCB designs.

The ST62P52CM3/MEJTR microcontroller's combination of power efficiency, integrated features, and robustness in a compact form factor makes it an excellent choice for designers looking to optimize their embedded systems. Whether it's for automotive safety systems, smart home devices, or industrial automation, this microcontroller from STMicroelectronics delivers performance and reliability that engineers can trust.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess