EN
  • EN
  • DE

ST62P20CM6MPE

Part No ST62P20CM6MPE
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343560-ST62P20CM6MPE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62P20CM6MPE CAD Model

Description

The ST62P20CM6MPE is a high-performance, low-power 8-bit microcontroller designed and manufactured by the renowned semiconductor company, STMicroelectronics. This product is a member of the ST62xx 8-bit HCMOS MCU family, which is well-suited for applications requiring a balance between performance and cost-effectiveness.

Boasting an efficient HCMOS technology, the ST62P20CM6MPE offers a robust set of features that make it ideal for a wide range of applications, including automotive systems, consumer electronics, and industrial control units. Its versatility is enhanced by a comprehensive peripheral set, including a variety of timers, communication interfaces, and data conversion systems.

Key Features:

  • Memory: The device comes equipped with 2K bytes of OTP (One-Time Programmable) program memory, ensuring ample space for complex application code. It also includes 64 bytes of RAM for data processing and storage.
  • Clock: A flexible clock control system, including an external clock, an internal RC oscillator, and a low-power crystal oscillator, allows for precise timing and power-saving options.
  • I/O Ports: With 16 I/O lines, users can connect the microcontroller to sensors, actuators, and other components, facilitating interaction with the external environment.
  • ADC: An integrated analog-to-digital converter with 8-bit resolution supports analog signal processing, making it suitable for sensor interfacing and control applications.
  • Communication: The inclusion of a serial communication interface enhances the MCU's ability to connect and communicate with other devices in a system.
  • Power Saving Modes: Multiple power-saving modes, including HALT and WAIT, help to reduce power consumption and extend battery life in portable applications.

STMicroelectronics also provides comprehensive support for the ST62P20CM6MPE, including development tools, software libraries, and documentation, to facilitate the design and implementation of applications. Whether you're developing a simple automation task or a complex system, the ST62P20CM6MPE offers a reliable and cost-effective solution that does not compromise on quality or performance.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess