EN
  • EN
  • DE

ST62E25CF1

Part No ST62E25CF1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB EPROM 28CDIP / MCU 8-bit ST6 CISC 4KB EPROM 3.3V/5V 28-Pin SBCDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST6
Packaging Tube
Part Status Obsolete(EOL)
Core Processor ST6
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, WDT
Number of I/O 20
Program Memory Size 4KB (4K x 8)
Program Memory Type EPROM, UV
RAM Size 64 x 8
Supply Voltage 3 V ~ 6 V
Data Converters A/D 16x8b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-CDIP (0.600", 15.24mm) Window
Win Source Part Number 795536-ST62E25CF1
Popularity Medium
Supply and Demand Status Limited
Family Name ST62E25C
Introduction Date June 01, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST62E25CF1 CAD Model

Description

Introducing the ST62E25CF1 Microcontroller from STMicroelectronics

The ST62E25CF1 is a versatile and powerful microcontroller designed by STMicroelectronics, a global semiconductor leader. This microcontroller is part of the ST62 family of 8-bit high-performance microcontrollers, which are tailored for a wide range of applications that require dependable and efficient computing power.

The ST62E25CF1 is built upon an advanced EPROM technology that provides a robust solution for embedded systems. This microcontroller is particularly suitable for automotive, industrial control systems, home appliances, and personal electronics due to its reliability and flexibility.

Key Features:

  • EPROM: The ST62E25CF1 comes with integrated EPROM, offering non-volatile memory storage which is essential for applications where data retention is critical, even when the power is turned off.
  • Clock Speed: With a high clock speed, this microcontroller is capable of executing instructions quickly, leading to improved overall system performance.
  • I/O Ports: It boasts a range of input/output ports, making it easy to interface with other components and peripherals, enhancing its versatility in different system configurations.
  • ADC: The included analog-to-digital converter allows the ST62E25CF1 to easily process analog signals, making it ideal for sensor-based applications.
  • Low Power Consumption: Designed with power efficiency in mind, this microcontroller helps in reducing the energy footprint of the devices it powers, which is particularly beneficial for battery-operated devices.

Applications:

The ST62E25CF1's robust feature set makes it an excellent choice for a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Personal healthcare devices

With its combination of performance, flexibility, and power efficiency, the ST62E25CF1 from STMicroelectronics is a reliable microcontroller that can meet the demands of both complex and straightforward applications. Whether you're designing a sophisticated industrial control system or a simple consumer gadget, the ST62E25CF1 provides a solid foundation for your electronic designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess