EN
  • EN
  • DE

L99DZ120TR

Part No L99DZ120TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC AUTO DOOR ACTUATOR 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel - TR
Applications Automotive
Operating Supply Voltage 6 V ~ 28 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 64-LQFP Exposed Pad
Manufacturer Package 64-LQFP (10x10)
Manufacturer Homepage www.st.com
Win Source Part Number 739198-L99DZ120TR
Popularity Medium
Supply and Demand Status Limited
Family Name L99DZ120
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L99DZ120TR CAD Model

Description

The L99DZ120TR is a cutting-edge automotive integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is tailored for advanced automotive applications and is part of the company's commitment to providing innovative and reliable solutions for the automotive industry.

Key Features

  • High Integration: The L99DZ120TR features multiple functionalities in a single package, reducing the need for separate components and simplifying system design.
  • Robust Power Management: It offers efficient power management capabilities, suitable for handling the complex power requirements of modern automotive systems.
  • Advanced Protection: The device includes a wide range of protection features such as overcurrent, overvoltage, and thermal protection, ensuring reliable operation under harsh automotive conditions.
  • Communication Interfaces: It supports various communication protocols, including CAN and LIN, facilitating easy integration into automotive networks.

Applications

The versatile nature of the L99DZ120TR makes it an ideal choice for a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems

Environmental and Quality Standards

STMicroelectronics ensures that the L99DZ120TR adheres to stringent automotive quality standards, including AEC-Q100 qualification, which is a critical requirement for automotive-grade ICs. Furthermore, the company is committed to environmental sustainability, and this product complies with RoHS directives, ensuring it is free from hazardous substances.

Package and Supply

The L99DZ120TR comes in a robust package designed to withstand the rigors of the automotive environment. It is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. STMicroelectronics provides comprehensive technical support and documentation to assist with the integration of the L99DZ120TR into your automotive projects.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1383 $64.2447
20+ $5.8572 $117.1440
31+ $5.6741 $175.8971
43+ $5.4910 $236.1130
55+ $5.3081 $291.9455
73+ $4.7588 $347.3924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess