EN
  • EN
  • DE

ST5R33DEMOBOARD

Part No ST5R33DEMOBOARD
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description DEMO BOARD FOR ST5R33MTR / MICROPOWER VFM STEP-UP DC/DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Regulator Topology Boost
Frequency - Switching 150kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST5R33MTR
Win Source Part Number 795533-ST5R33DEMOBOARD
Popularity Medium
Supply and Demand Status Sufficient
Family Name ST5R33DEMOBOARD
Introduction Date June 13, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST5R33DEMOBOARD CAD Model

Description

ST5R33DEMOBOARD Overview

The ST5R33DEMOBOARD is a state-of-the-art demonstration and development platform from STMicroelectronics, designed to showcase the capabilities of the ST5R33 series of voltage regulators. This board provides engineers, designers, and hobbyists with a hands-on experience to evaluate the performance and features of these advanced power management devices in a real-world application setting.

Key Features

  • Integrated ST5R33 Regulator: At the heart of the ST5R33DEMOBOARD lies the ST5R33 voltage regulator, which provides a stable and efficient power supply with excellent transient response and low dropout characteristics.
  • Adjustable Output Voltage: The board allows users to easily adjust the output voltage to meet the needs of their specific application, providing versatility and flexibility in design.
  • Thermal Protection: The ST5R33DEMOBOARD is equipped with thermal protection features to ensure reliable operation under varying environmental conditions and to protect the regulator from overheating.
  • Power Good Indicator: A built-in power good indicator provides instant visual feedback on the status of the voltage output, enhancing the troubleshooting process and ensuring system stability.
  • Compact Design: The compact and optimized layout of the board is ideal for space-constrained applications, while still offering easy access to all test points and connections.

Applications

The ST5R33DEMOBOARD is suitable for a wide range of applications that require a reliable and efficient power supply. It is particularly well-suited for:

  • Industrial control systems
  • Telecommunications equipment
  • Consumer electronics
  • Automotive applications
  • Portable devices and battery-powered applications

Support and Resources

STMicroelectronics offers comprehensive support for the ST5R33DEMOBOARD, including detailed documentation, application notes, and reference designs. This ensures that users can maximize the potential of the board and the ST5R33 regulator for their specific needs. Additionally, the company's technical support team is available to assist with any questions or challenges that may arise during development.

With its combination of advanced features, versatile applications, and robust support, the ST5R33DEMOBOARD from STMicroelectronics is an invaluable tool for anyone looking to explore the capabilities of the ST5R33 voltage regulators and implement them into their power management solutions.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess