EN
  • EN
  • DE

ST485ER

Part No ST485ER
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description +5KV ESD PROTECTED, LOW POWER RS-485/RS-422 TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260319-ST485ER
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST485ER CAD Model

Description

The ST485ER from STMicroelectronics is a versatile low-power transceiver for RS-485 and RS-422 communication, providing a robust solution for transmitting data over long distances and in electrically noisy environments. This device is designed to operate with a single 5V power supply and is fully compliant with the EIA/TIA-485 and RS-422 standards.

Key Features

  • Low Quiescent Current: The ST485ER is optimized for low-power consumption, drawing only 300 µA of supply current, making it suitable for energy-sensitive applications.
  • Wide Common-Mode Range: It can handle common-mode voltages from -7V to +12V, enhancing the transceiver's ability to withstand electrical noise and ground potential differences.
  • High Data Rate: Capable of operating at speeds up to 5 Mbps, the ST485ER is ideal for high-speed data communication.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection ensures that the device remains safe even under fault conditions that lead to excessive power dissipation.
  • Driver Dominant Time-out: The driver features a dominant time-out function that prevents the driver from locking up in the dominant state, thus enhancing bus safety and reliability.
  • Fail-safe Receiver: Even when the bus is idle, open, or shorted, the receiver guarantees a known output voltage level, ensuring signal integrity.

Applications

The ST485ER transceiver is particularly well-suited for industrial applications where long cable lengths and electromagnetic interference (EMI) can pose significant challenges. It is commonly used in:

  • Factory automation and process control systems
  • Building automation, HVAC, and smart grid infrastructure
  • Networking and telecommunication equipment
  • Security systems, such as access control and surveillance

Package and Quality

The device is available in a narrow 8-pin SOIC package, providing a compact solution that is easy to integrate into a wide range of industrial designs. STMicroelectronics' commitment to quality ensures that the ST485ER transceiver meets the highest standards of reliability and performance.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess