EN
  • EN
  • DE

ST3843A

Part No ST3843A
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343263-ST3843A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST3843A CAD Model

Description

The ST3843A from STMicroelectronics is a versatile dual differential line driver designed for digital data transmission over twisted-pair or coaxial cable. This integrated circuit is particularly well-suited for balanced or unbalanced digital data transmission with a high degree of immunity to electromagnetic interference (EMI).

Featuring a wide supply voltage range from 4.5V to 5.5V, the ST3843A is capable of driving long transmission lines with its high output current capability. This makes it an excellent choice for applications requiring robust data communication, such as industrial control systems, networking, and telecommunications.

Key Features:

  • High-Speed Operation: The ST3843A can operate at data rates up to 20 Mbps, ensuring efficient data transfer for time-critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it suitable for power-sensitive applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring long-term reliability.
  • Differential Outputs: Differential outputs provide balanced voltage lines that reduce susceptibility to noise, enhancing signal integrity over long distances.
  • Wide Operating Temperature Range: The ST3843A is designed to operate over a temperature range of -40°C to 85°C, making it reliable in extreme environmental conditions.

The device also includes an enable function that can put the outputs into a high impedance state, thus reducing power dissipation and allowing for the connection of multiple drivers to the same line for bus-structured applications.

Overall, the ST3843A is a robust and reliable solution for high-speed data transmission that demands performance and resilience. It is available in a compact package, which makes it easy to integrate into a wide range of electronic systems.

You May Also Be Interested in

Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess