EN
  • EN
  • DE

24C04-6

Part No 24C04-6
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035984-24C04-6
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24C04-6 CAD Model

Description

The 24C04-6 is a 4 Kbit Electrically Erasable PROM (EEPROM) product from STMicroelectronics, which offers a smart and efficient solution for non-volatile memory storage. With its I²C-compatible interface, it provides a seamless and straightforward integration into a wide array of applications, ranging from industrial and automotive systems to consumer electronics.

Key Features

  • Memory Size: 4 Kbit with a flexible organization of 512 x 8 bits for optimal data management.
  • Write Cycle Time: The device offers a fast 5 ms write cycle time, allowing efficient data handling and minimal wait times for write operations.
  • Operating Voltage Range: The 24C04-6 operates across a wide voltage range from 4.5V to 5.5V, making it suitable for various power environments.
  • Two-wire I²C Serial Interface: Supports a bidirectional data bus and serial clock, facilitating easy integration with microcontrollers and processors.
  • Write Protect: Includes a hardware write protect feature that safeguards your data against inadvertent changes.
  • Endurance: High reliability with 1 million write cycles and a data retention period of 40 years, ensuring long-term data integrity.
  • Temperature Range: Designed to operate over an extended temperature range from -40°C to +85°C, catering to demanding environmental conditions.

Applications

The 24C04-6 EEPROM is versatile and can be employed in a variety of applications, including:

  • Automotive systems
  • Personal computers and laptops
  • Consumer electronics
  • Mobile devices
  • Medical instruments
  • Industrial control systems

Quality and Support

STMicroelectronics is committed to delivering high-quality products, and the 24C04-6 is no exception. It comes with support and documentation that engineers and developers can rely on, ensuring a smooth and reliable design-in process. For further technical details, application notes, and support, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess