The L9939TR from STMicroelectronics is a robust and versatile dual solenoid driver integrated circuit, designed to manage and drive solenoid loads with high efficiency and reliability. This integrated circuit is a part of STMicroelectronics' extensive range of automotive-grade products, tailored to meet the stringent requirements of the automotive industry.
With its operational voltage range from 5.5V to 28V, the L9939TR is capable of delivering an output current of up to 0.9A per channel, making it an ideal choice for low to medium power applications. Its dual independent low-side driver channels are equipped with diagnostic feedback, which enables the monitoring of various fault conditions such as open-load, overtemperature, and short circuits, ensuring safe and controlled operation of the connected solenoids.
The device features a low standby current, contributing to energy efficiency and making it suitable for battery-powered applications. The L9939TR's built-in protection mechanisms, including overcurrent limitation, thermal shutdown, and under-voltage shutdown, provide an additional layer of safety, safeguarding both the IC and the load from potential damage due to abnormal operating conditions.
Engineered for ease of use, the L9939TR comes in a PowerSSO-16 package, which is not only space-saving but also allows for efficient heat dissipation, ensuring stable performance even under high load conditions. The product is also characterized by its enhanced electromagnetic compatibility (EMC), which minimizes interference with other electronic components within the system.
Applications for the L9939TR are diverse and include automotive systems such as powertrain control, body control modules, and other industrial applications requiring reliable solenoid control. With its combination of performance, diagnostics, and protection features, the L9939TR stands out as a solid choice for designers looking for a high-quality solenoid driver solution.