Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030126-ST358D
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST358D CAD Model

Description

The ST358D is a versatile dual operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This precision op-amp is well-suited for a wide range of applications, including sensor signal conditioning, active filters, and general-purpose analog circuits.

Key Features

  • Low Power Consumption: The ST358D is optimized for low-power applications, making it an excellent choice for battery-powered devices and energy-efficient designs.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 3V to 32V (or ±1.5V to ±16V in dual supply mode), providing flexibility in various circuit configurations.
  • High Gain Bandwidth Product: With a gain bandwidth product of 900 kHz, the ST358D provides a good balance between speed and power consumption, suitable for moderate-speed applications.
  • Input Offset Voltage: It features a low input offset voltage, which minimizes errors in precision applications and ensures accurate signal amplification.
  • Phase-Reversal Protection: The device includes phase-reversal protection, which prevents unwanted phase shifts in the output signal when the input voltage exceeds the power supply range.

Applications

The ST358D's dual configuration and electrical characteristics make it ideal for a variety of applications, including:

  • Analog signal conditioning
  • Active filters and audio pre-amplification
  • Data acquisition systems
  • Battery-powered and portable devices
  • Control systems and feedback loops

Package and Quality Assurance

The ST358D is available in a standard 8-pin DIP (Dual In-line Package) or SO-8 (Small Outline Package), providing options for both through-hole and surface-mount technology (SMT) board designs. STMicroelectronics ensures high reliability and performance of the ST358D by adhering to stringent quality control measures and offering comprehensive technical support.

With its combination of low power consumption, wide supply voltage range, and precision performance, the ST358D from STMicroelectronics stands out as a robust and reliable component for your next electronic project.

You May Also Be Interested in

Samsung
Lowest to $16.0859
ECAD model for S3C8245AH8TW85
Samsung
Need more? Email Us
ECAD model for S3P852BXZZQX8B
Rochester Electronics
Need more? Email Us
ECAD model for SN54LS386FK
Samtec Inc.
CONN RCPT 72POS 0.05 GOLD PCB / 72 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold
Need more? Email Us
ECAD model for SFMC-136-01-S-D
NXP / Nexperia
0.3 A Switching Regulator 57.5 Khz Switching Freq-max PDSO5
Need more? Email Us
ECAD model for SA57250-28GW
NXP / Nexperia
1-CHANNEL Power Supply Support Ckt PDSO6
Need more? Email Us
ECAD model for SA57608YD
Samtec Inc.
CONN RCPT 90POS 0.05 GOLD SMD / 90 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Need more? Email Us
ECAD model for SFMC-145-02-S-D
SII Semiconductor Corporation
Lowest to $0.0595
ECAD model for S-93C46AFT-TB-G
Cypress Semiconductor Corp
NOR Flash Nor
Need more? Email Us
ECAD model for S99FL128SDSMFBG00

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention