EN
  • EN
  • DE

S-93C46AFT-TB-G

Part No S-93C46AFT-TB-G
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090688-S-93C46AFT-TB-G
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-93C46AFT-TB-G CAD Model

Description

The S-93C46AFT-TB-G is a 1K-bit (128 x 8 or 64 x 16) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is a serial EEPROM, meaning that data is accessed serially using a simple communication protocol. This type of memory is commonly used for storing small amounts of non-volatile data in a wide variety of electronic devices.

Applications

  • Storing configuration data
  • Storing calibration data
  • Storing serial numbers
  • Storing user preferences
  • Storing system settings
  • Consumer electronics

Features

  • 1K-bit capacity: Provides 1024 bits of non-volatile storage.
  • Serial interface: Uses a simple serial communication protocol (e.g., Microwire) for data access.
  • Low voltage operation: Operates at low voltages (e.g., 1.8V to 5.5V).
  • Low power consumption: Minimizes power consumption in both active and standby modes.
  • High endurance: Supports a large number of write cycles.
  • Data retention: Retains data for a long period of time (e.g., 10 years or more).
  • Small package size: Available in small packages (e.g., TSSOP, SOP) for space-constrained applications.

Benefits

  • Non-volatile storage: Retains data even when power is removed.
  • Easy to use: The simple serial interface makes it easy to interface with microcontrollers and other digital devices.
  • Low power consumption: Extends battery life in portable devices.
  • High reliability: Provides reliable data storage in harsh environments.
  • Small size: Allows for integration into compact designs.

Additional Details

The S-93C46AFT-TB-G EEPROM typically uses a Microwire or similar serial communication protocol. The data is written to and read from the EEPROM using a series of commands sent over the serial interface. The EEPROM includes built-in write protection features to prevent accidental data corruption. The specific operating voltage range, write cycle time, and other electrical characteristics are detailed in the SII Semiconductor Corporation datasheet. Care should be taken to follow the recommended programming guidelines to ensure reliable operation and prevent damage to the EEPROM.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0531 $57.8790
2,650+ $0.0437 $115.8050
4,100+ $0.0423 $173.4300
5,650+ $0.0409 $231.0850
7,290+ $0.0397 $289.4130
9,775+ $0.0355 $347.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess