EN
  • EN
  • DE

S99FL128SDSMFBG00

Part No S99FL128SDSMFBG00
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description NOR Flash Nor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090714-S99FL128SDSMFBG00
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S99FL128SDSMFBG00 CAD Model

Description

The S99FL128SDSMFBG00 is a high-performance serial Flash memory device from Cypress Semiconductor Corp. offering 128 Mbit (16MB) of storage capacity. This Flash memory is designed to provide reliable storage for code and data in a variety of embedded systems. Its combination of high speed, low power consumption, and compact size makes it ideal for applications requiring efficient memory solutions.

Applications

  • Embedded Systems
  • IoT Devices
  • Wearable Electronics
  • Networking Devices
  • Industrial Automation

Features

  • 128 Mbit (16 MB) Flash Memory
  • Serial Peripheral Interface (SPI) – Standard, Dual, Quad SPI modes
  • Wide Voltage Range: 2.7V to 3.6V
  • High-Speed Performance: Up to 104 MHz clock frequency
  • Low Power Consumption: Deep Power-Down and Standby modes
  • Data Retention: 20 years
  • Endurance: 100,000 Program/Erase cycles
  • Small Form Factor: Available in compact packages

Benefits

  • Provides ample storage for code and data in embedded applications.
  • Enables fast data transfer rates, improving overall system performance.
  • Reduces power consumption, extending battery life in portable devices.
  • Ensures long-term data integrity and reliability.
  • Offers flexibility in system design with multiple SPI modes.
  • Simplifies integration into existing systems.
  • Suited for harsh operating environments.

Additional Details

The S99FL128SDSMFBG00 serial Flash memory supports standard SPI, Dual SPI, and Quad SPI operation, providing flexibility in data transfer rates. It features advanced security options, including block protection and password protection, to safeguard data. The device is available in various package options, allowing for integration into a wide range of applications with different size constraints. Proper PCB layout and decoupling capacitors are essential for optimal performance. This device is commonly used to store firmware, configuration data, and other critical information in embedded systems where reliable and non-volatile memory is required.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess