The ST33HTPH2032AHC1 is a state-of-the-art secure microcontroller produced by STMicroelectronics, designed to offer an optimal solution for applications requiring high levels of security such as mobile communications, banking, e-government and identity protection. This product is part of the ST33 family, which is known for its robust security features and flexible memory options.
Key Features
- Advanced Security: The ST33HTPH2032AHC1 incorporates the latest security technologies, ensuring protection against advanced threats and providing a secure environment for sensitive data and applications.
- High Performance: Equipped with a powerful ARM SecurCore SC300 32-bit RISC processor, it delivers high-speed processing capabilities required for complex cryptographic operations.
- Large Memory Capacity: With 2MB of high-speed Flash memory, it offers ample storage for applications and data, while also supporting a wide range of non-volatile memory (NVM) technologies.
- Flexible Interfaces: Multiple communication interfaces, including ISO/IEC 7816, SPI, I2C, and USB, allow for versatile connectivity options with various host systems.
- ISO Compliance: The microcontroller is compliant with ISO/IEC 14443 Type A and B standards, enabling contactless communication for smart card applications.
Applications
The ST33HTPH2032AHC1 is ideal for a variety of secure applications, including:
- Smart Cards
- Mobile Telecommunications
- Banking and Payment Systems
- Secure Identification and Access Control
- e-Passports and e-Visas
- Healthcare Data Security
Technical Specifications
- Processor: ARM SecurCore SC300 32-bit RISC
- Memory: 2MB Flash
- Communication Interfaces: ISO/IEC 7816, SPI, I2C, USB
- ISO/IEC 14443 Type A and B compliant
- Supply Voltage: 2.7V to 3.6V
- Operating Temperature Range: -25°C to +85°C
With its robust combination of security, performance, and flexibility, the ST33HTPH2032AHC1 secure microcontroller from STMicroelectronics is an excellent choice for developers and manufacturers seeking to enhance the security and reliability of their digital systems.