EN
  • EN
  • DE

MC74F20N

Part No MC74F20N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NAND GATE / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,635 pcs
HTSUS 0000.00.0000
Win Source Part Number 883624-MC74F20N
Ultra Librarian 3D Model Ultra Librarian MC74F20N CAD Model

Description

ON Semiconductor MC74F20N Dual 4-Input NAND Gate

The MC74F20N is a high-performance integrated circuit produced by ON Semiconductor, designed to offer efficient and reliable logic operations. This particular chip is a dual 4-input NAND gate, which is a fundamental component in digital electronics used for creating complex logic circuits. The MC74F20N is part of the 74F series, known for its fast switching speeds and robust performance.

Key Features:

  • Logic Type: Dual 4-Input NAND Gate
  • Package: The device comes in a standard 14-pin DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards (PCBs).
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, which is typical for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a wide range of digital systems.
  • High-Speed Performance: The 74F series is designed for fast switching, providing high-speed operation that is essential for modern digital applications.
  • Power Consumption: Despite its fast performance, the MC74F20N maintains a low power consumption, making it suitable for power-sensitive designs.
  • Output Drive Capability: The chip can source or sink 1 mA of current, allowing for direct drive of small loads or interfacing with other logic levels.

Applications:

The versatility of the MC74F20N makes it ideal for a broad range of applications in digital electronics. Some common uses include:

  • Logic function generation
  • Complex logic circuit implementation
  • Signal processing
  • Control systems
  • Computing devices

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MC74F20N is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance consistency for industrial and commercial applications. Whether you're designing a new system or maintaining existing equipment, the MC74F20N from ON Semiconductor is a trustworthy and efficient choice for your NAND gate logic needs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess